Umicore Materials 18 mm f/1.0 M24

18058_100

Description
Optical Properties Product number (HEAR) 18058_100 Focal length 18 mm F-number f/1.0 Transmission (HEAR) > 89% Focus range 0.5 m to infinity with 0.60 mm refocus Waveband 8-12 µm Mechanical properties Weight (HEAR) 25.4 g Interface thread M24x0.5 Back focal length* 4.85 mm Flange back distance* 15.40 mm value applicable with 0.63 mm Si window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to + 105°C
Description
Optical Properties Product number (HEAR) 18058_100 Focal length 18 mm F-number f/1.0 Transmission (HEAR) > 89% Focus range 0.5 m to infinity with 0.60 mm refocus Waveband 8-12 µm Mechanical properties Weight (HEAR) 25.4 g Interface thread M24x0.5 Back focal length* 4.85 mm Flange back distance* 15.40 mm value applicable with 0.63 mm Si window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to + 105°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
18 mm f/1.0 M24

18058_100

18 mm f/1.0 M24

18058_100

Optical Properties Product number (HEAR) 18058_100 Focal length 18 mm F-number f/1.0 Transmission (HEAR) > 89% Focus range 0.5 m to infinity with 0.60 mm refocus Waveband 8-12 µm Mechanical properties Weight (HEAR) 25.4 g Interface thread M24x0.5 Back focal length* 4.85 mm Flange back distance* 15.40 mm value applicable with 0.63 mm Si window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to + 105°C

Optical Properties

Product number (HEAR)

18058_100


Focal length

18 mm


F-number

f/1.0


Transmission (HEAR)

> 89%


Focus range

0.5 m to infinity with 0.60 mm refocus


Waveband

8-12 µm


Mechanical properties

Weight (HEAR)

25.4 g


Interface thread

M24x0.5


Back focal length*

4.85 mm


Flange back distance*

15.40 mm


value applicable with 0.63 mm Si window (not included)

Environmental properties

Operating temperature

-40°C to +80°C


Storage temperature

-57°C to + 105°C

Technical Specifications

  Umicore Materials
Product Category Optical Lens Assemblies
Product Number

18058_100

Product Name 18 mm f/1.0 M24
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-532 - World Star Tech
Specs
Type Collimator
Wavelength 532 nm (5320 Å)
Diameter / Width 25 mm (0.9843 inch)
View Details
CCD camera for color sorter -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Type Specialty / Other
View Details
Laser Beam Expanders -  - Navitar, Inc.
Specs
Type Beam Expander
View Details