WINSYSTEMS, INC. PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O PCM-MIO-G-1

Description
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40° to +85°C operational temperature Custom configurations available in OEM quantities
Datasheet
Description
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40° to +85°C operational temperature Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O
PCM-MIO-G-1
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O PCM-MIO-G-1
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40° to +85°C operational temperature Custom configurations available in OEM quantities

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module.

Features

  • 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit
    • Analog input ranges: 0-5V, 0-10V, ±5V and ±10V
    • 16 channels independently programmable for input type and range
    • No adjustment potentiometers or calibration needed
  • 12-bit Digital-to-Analog (DAC) converters
    • Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V
    • 8 independently programmable channels
    • Channels can be updated and cleared individually or simultaneously
  • 48 lines of Digital I/O (GPIO)
    • Each individually programmable for Input, Output or Output with Readback
    • 24 lines support event sense interrupts
    • 12 mA sink current on outputs
  • Industrial -40° to +85°C operational temperature
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Data Acquisition
Product Number PCM-MIO-G-1
Product Name PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
CRDM Input Modules - SM-IAC5 - Galco Industrial Electronics
Sensata Technologies
Specs
Data Acquisition Input Module
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Host Connection RJ45
View Details