Ultra Energy Base Metal Insulated Angle Element

Description
Base Metal Insulated Angle Element, Industrial Temperature Sensor, Thermocouple. Insulators are made of ceramics, and they are Oval & Round & Fish spine. Termination is Bare Strip. Twisted & Welded Junction is Standard, Butt Welded Optional. Available in Type K, N, J and 8, 14, 20 Gauge are standard Sizes. Other Types and Gauges available upon Request.
Datasheet
Description
Base Metal Insulated Angle Element, Industrial Temperature Sensor, Thermocouple. Insulators are made of ceramics, and they are Oval & Round & Fish spine. Termination is Bare Strip. Twisted & Welded Junction is Standard, Butt Welded Optional. Available in Type K, N, J and 8, 14, 20 Gauge are standard Sizes. Other Types and Gauges available upon Request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Metal Insulated Angle Element -  - Ultra Energy
Round Rock, TX, United States
Base Metal Insulated Angle Element
Base Metal Insulated Angle Element
Base Metal Insulated Angle Element, Industrial Temperature Sensor, Thermocouple. Insulators are made of ceramics, and they are Oval & Round & Fish spine. Termination is Bare Strip. Twisted & Welded Junction is Standard, Butt Welded Optional. Available in Type K, N, J and 8, 14, 20 Gauge are standard Sizes. Other Types and Gauges available upon Request.

Base Metal Insulated Angle Element, Industrial Temperature Sensor, Thermocouple. Insulators are made of ceramics, and they are Oval & Round & Fish spine. Termination is Bare Strip. Twisted & Welded Junction is Standard, Butt Welded Optional. Available in Type K, N, J and 8, 14, 20 Gauge are standard Sizes. Other Types and Gauges available upon Request.

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Thermocouple Elements
Product Name Base Metal Insulated Angle Element
Thermocouple Type J (optional feature); K (optional feature); N (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
 - 7877866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details