RS Components, Ltd. 6212439

Description
Available with 150, 250 and 500mm versions. 8 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland. 6 mm replaceable spring-loaded inserts also available Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant
Request a Quote
Description
Available with 150, 250 and 500mm versions. 8 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland. 6 mm replaceable spring-loaded inserts also available Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Available with 150, 250 and 500mm versions. 8 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland. 6 mm replaceable spring-loaded inserts also available Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant

Available with 150, 250 and 500mm versions. 8 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland. 6 mm replaceable spring-loaded inserts also available
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 8mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1100°C
Response Time = 20 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212439
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 8471129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8140159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3241951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details