Thermometrics Corporation General Purpose Thermocouples

Description
Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads
Datasheet
Description
Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Thermocouples -  - Thermometrics Corporation
Northridge, CA, USA
General Purpose Thermocouples
General Purpose Thermocouples
Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads

Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads

Supplier's Site Datasheet

Technical Specifications

  Thermometrics Corporation
Product Category Thermocouple Elements
Product Name General Purpose Thermocouples
Thermocouple Type E; J; K; N; T
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details