Ultimaker Filament, Abs -Red750G; Diameter Ultimaker 1623

Description
FILAMENT, ABS -RED- 750G; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes
Description
FILAMENT, ABS -RED- 750G; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Abs -Red750G; Diameter Ultimaker - 97AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Abs -Red750G; Diameter Ultimaker
97AC8021
Filament, Abs -Red750G; Diameter Ultimaker 97AC8021
FILAMENT, ABS -RED- 750G; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes

FILAMENT, ABS -RED- 750G; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8021
Product Name Filament, Abs -Red750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 2776557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details