United Case M9 Pelican™ Pistol / Gun Case Foam Insert UCP472M9-gr

Description
Interior Dimensions 9.50" x 7.50" x 4.25" Exterior Dimensions 11.80" x 9.80" x 4.70"
Description
Interior Dimensions 9.50" x 7.50" x 4.25" Exterior Dimensions 11.80" x 9.80" x 4.70"

Suppliers

Company
Product
Description
Supplier Links
M9 Pelican™ Pistol / Gun Case Foam Insert - UCP472M9-gr - United Case
Kissimmee, FL, USA
M9 Pelican™ Pistol / Gun Case Foam Insert
UCP472M9-gr
M9 Pelican™ Pistol / Gun Case Foam Insert UCP472M9-gr
Interior Dimensions 9.50" x 7.50" x 4.25" Exterior Dimensions 11.80" x 9.80" x 4.70"
  • Interior Dimensions
    9.50" x 7.50" x 4.25"
  • Exterior Dimensions
    11.80" x 9.80" x 4.70"
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M9-gr
Product Name M9 Pelican™ Pistol / Gun Case Foam Insert
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details