UCP472M4-BLK-GR -- PELICAN STORM IM3100 W/ M4 FOAM INSERT
United Case
Pelican Storm iM3100 w/ M4 Foam Insert
UCP472M4-BLK-gr
Description
Interior Dimensions 36.50" x 14.00" x 6.00"
Exterior Dimensions 39.80" x 16.50" x 6.70"
Description
Interior Dimensions 36.50" x 14.00" x 6.00"
Exterior Dimensions 39.80" x 16.50" x 6.70"
Suppliers
Interior Dimensions 36.50" x 14.00" x 6.00"
Exterior Dimensions 39.80" x 16.50" x 6.70"
- Interior Dimensions
36.50" x 14.00" x 6.00"
- Exterior Dimensions
39.80" x 16.50" x 6.70"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCP472M4-BLK-gr |
|
Product Name
|
Pelican Storm iM3100 w/ M4 Foam Insert |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Bag
Material
White Hydroentangled Polyester
View Details
Container Type
Drum or Barrel
Material
Steel
Volume Capacity
55 gallons (208 liters)
View Details