United Case Pelican™ Storm iM3100 w/ M4 Foam Insert UCP472M4-BLK-cf

Description
Black Pelican iM3100 case with custom polyethylene foam insert designed to transport one M4 with or without M203 attached, plus seven thirty-round magazines and one M9 Pistol with two spare magazines. Not a stock item. Please allow 1 week additional for shipping Case Dimensions for Inserts: Interior Dimensions 36.50" x 14.00" x 6.00" Exterior Dimensions 39.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.
Description
Black Pelican iM3100 case with custom polyethylene foam insert designed to transport one M4 with or without M203 attached, plus seven thirty-round magazines and one M9 Pistol with two spare magazines. Not a stock item. Please allow 1 week additional for shipping Case Dimensions for Inserts: Interior Dimensions 36.50" x 14.00" x 6.00" Exterior Dimensions 39.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.

Suppliers

Company
Product
Description
Supplier Links
Pelican™ Storm iM3100 w/ M4 Foam Insert - UCP472M4-BLK-cf - United Case
Kissimmee, FL, USA
Pelican™ Storm iM3100 w/ M4 Foam Insert
UCP472M4-BLK-cf
Pelican™ Storm iM3100 w/ M4 Foam Insert UCP472M4-BLK-cf
Black Pelican iM3100 case with custom polyethylene foam insert designed to transport one M4 with or without M203 attached, plus seven thirty-round magazines and one M9 Pistol with two spare magazines. Not a stock item. Please allow 1 week additional for shipping Case Dimensions for Inserts: Interior Dimensions 36.50" x 14.00" x 6.00" Exterior Dimensions 39.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.

Black Pelican iM3100 case with custom polyethylene foam insert designed to transport one M4 with or without M203 attached, plus seven thirty-round magazines and one M9 Pistol with two spare magazines.
Not a stock item. Please allow 1 week additional for shipping
Case Dimensions for Inserts:

  • Interior Dimensions
    36.50" x 14.00" x 6.00"
  • Exterior Dimensions
    39.80" x 16.50" x 6.70"

Items in photo not included.

Please email info@unitedcase-pelican.com to purchase more than 50 cases.

Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M4-BLK-cf
Product Name Pelican™ Storm iM3100 w/ M4 Foam Insert
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; ABS/Polycarbonate
Height 5.12 inch (130 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details