United Case 1700 Pelican™ Case UCP1700BLP1-ts

Description
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1700 Pelican™ Case - UCP1700BLP1-ts - United Case
Kissimmee, FL, USA
1700 Pelican™ Case
UCP1700BLP1-ts
1700 Pelican™ Case UCP1700BLP1-ts
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Fold down side handle
  • Strong polyurethane wheels with stainless steel bearings
  • Stainless steel hardware and padlock protectors
  • Available with 3-piece solid foam set
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1700BLP1-ts
Product Name 1700 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 2874543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 12.2 inch (310 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details