United Case 1490CC#2 Pelican™ Case UCP1490CC2BL-Co

Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys
Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys

Suppliers

Company
Product
Description
Supplier Links
1490CC#2 Pelican™ Case - UCP1490CC2BL-Co - United Case
Kissimmee, FL, USA
1490CC#2 Pelican™ Case
UCP1490CC2BL-Co
1490CC#2 Pelican™ Case UCP1490CC2BL-Co
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys
  • Interior Dimensions
    17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware and padlock protectors
  • Comfortable rubber over-molded handle
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D
  • Lid organizer and shoulder strap included
  • Double safety locking latches with keys
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1490CC2BL-Co
Product Name 1490CC#2 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details