United Case 1120 Pelican™ Case UCP1120BLN-Co

Description
Interior Dimensions 7.25" x 4.75" x 3.06" (18.4 x 12.1 x 7.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 7.25" x 4.75" x 3.06" (18.4 x 12.1 x 7.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1120 Pelican™ Case - UCP1120BLN-Co - United Case
Kissimmee, FL, USA
1120 Pelican™ Case
UCP1120BLN-Co
1120 Pelican™ Case UCP1120BLN-Co
Interior Dimensions 7.25" x 4.75" x 3.06" (18.4 x 12.1 x 7.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    7.25" x 4.75" x 3.06" (18.4 x 12.1 x 7.8 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1120BLN-Co
Product Name 1120 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details