United Case 0370 Pelican™ Case UCP0370BLN-Cam

Description
Interior Dimensions 24.00" x 24.00" x 24.00" (60.9 x 60.9 x 60.9 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 24.00" x 24.00" x 24.00" (60.9 x 60.9 x 60.9 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
0370 Pelican™ Case - UCP0370BLN-Cam - United Case
Kissimmee, FL, USA
0370 Pelican™ Case
UCP0370BLN-Cam
0370 Pelican™ Case UCP0370BLN-Cam
Interior Dimensions 24.00" x 24.00" x 24.00" (60.9 x 60.9 x 60.9 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    24.00" x 24.00" x 24.00" (60.9 x 60.9 x 60.9 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • Automatic Pressure Equalization Valve
  • O-ring seal
  • Large 2-person fold down handles
  • Stainless steel hardware and padlock protectors
  • Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP0370BLN-Cam
Product Name 0370 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details