United Case 0340 Pelican™ Case UCP0340BLN-Cam

Description
Interior Dimensions 18.00" x 18.00" x 18.00" (45.7 x 45.7 x 45.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Stainless steel caster wheels included Built-in/spring loaded pull handle This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 18.00" x 18.00" x 18.00" (45.7 x 45.7 x 45.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Stainless steel caster wheels included Built-in/spring loaded pull handle This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
0340 Pelican™ Case - UCP0340BLN-Cam - United Case
Kissimmee, FL, USA
0340 Pelican™ Case
UCP0340BLN-Cam
0340 Pelican™ Case UCP0340BLN-Cam
Interior Dimensions 18.00" x 18.00" x 18.00" (45.7 x 45.7 x 45.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Stainless steel caster wheels included Built-in/spring loaded pull handle This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    18.00" x 18.00" x 18.00" (45.7 x 45.7 x 45.7 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Large 2-person fold down handles
  • Stainless steel hardware and padlock protectors
  • Available with3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Stainless steel caster wheels included
  • Built-in/spring loaded pull handle
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP0340BLN-Cam
Product Name 0340 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1631904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details