Uehling Instrument Company Digital Tank-O-Meter® Type D

Description
Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level alarm or switch capabilities. Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities, Waste and Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to measure liquid level.
Description
Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level alarm or switch capabilities. Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities, Waste and Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to measure liquid level.

Suppliers

Company
Product
Description
Supplier Links
Digital Tank-O-Meter® - Type D - Uehling Instrument Company
Paterson, NJ, USA
Digital Tank-O-Meter®
Type D
Digital Tank-O-Meter® Type D
Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level alarm or switch capabilities. Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities, Waste and Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to measure liquid level.

Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products.

Systems are also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level alarm or switch capabilities.

Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities, Waste and Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to measure liquid level.

Supplier's Site

Technical Specifications

  Uehling Instrument Company
Product Category Level Sensors
Product Number Type D
Product Name Digital Tank-O-Meter®
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
Meter Technology Type Air Bubbler
Unlock Full Specs
to access all available technical data

Similar Products

Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 555-00410 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details