UE Systems, Inc. Remote Monitor Ultra-Trak750™

Description
Sense ultrasonic amplitude changes and guard against unplanned downtime! The Ultra-Trak™ 750 shows you early warning signs of: Mechanical failure Valve leakage Flow disruption Arcing by detecting changes of ultrasonic amplitude How it Works: The Ultra-Trak™ senses high frequency emissions produced by operating equipment. A baseline threshold can be set within a wide dynamic range of 120 decibels. Once set the Ultra-Trak™ then monitors changes of ultrasonic amplitude within a range of 40 decibels. The Ultra-Trak™ can be connected with other devices to provide alarms or for tracking potential problems over time. In some instances the Ultra-Trak™ can be used for sound level increases, such as to warn of onset of valve leakage or bearing failure. Amplitude fall-off can be used to signal line flow disruption or alarm of machine shutdown. Ultra-Trak™ is ready to guard against unplanned downtime and product loss the minute it is installed. Ultra-Trak™ passively monitors ultrasounds produced by operating equipment. It can be readily connected to alarms or recorders for data logging, thanks to its 4-20 mA current output, coupled with a pure demodulated output. Housed in stainless steel, the rugged Ultra-Trak™ 750 is water resistant and dust proof, which means it can be externally mounted in some of the most challenging environments. Couple this with an extraordinarily wide dynamic range of 120 dB and sensitivity adjustment; this sensor is ready to meet your most demanding sensing needs. UE Ultra-Trak™ 750 Features: Demodulated Output for Analysis Dynamic Range: 120 dB Sensing Range 40 dB: Once the sound level is set, there is a 40 dB monitoring range. Peak Frequency Response: 40 kHz Outputs for External Data logging or Sound Recording.
Datasheet
Description
Sense ultrasonic amplitude changes and guard against unplanned downtime! The Ultra-Trak™ 750 shows you early warning signs of: Mechanical failure Valve leakage Flow disruption Arcing by detecting changes of ultrasonic amplitude How it Works: The Ultra-Trak™ senses high frequency emissions produced by operating equipment. A baseline threshold can be set within a wide dynamic range of 120 decibels. Once set the Ultra-Trak™ then monitors changes of ultrasonic amplitude within a range of 40 decibels. The Ultra-Trak™ can be connected with other devices to provide alarms or for tracking potential problems over time. In some instances the Ultra-Trak™ can be used for sound level increases, such as to warn of onset of valve leakage or bearing failure. Amplitude fall-off can be used to signal line flow disruption or alarm of machine shutdown. Ultra-Trak™ is ready to guard against unplanned downtime and product loss the minute it is installed. Ultra-Trak™ passively monitors ultrasounds produced by operating equipment. It can be readily connected to alarms or recorders for data logging, thanks to its 4-20 mA current output, coupled with a pure demodulated output. Housed in stainless steel, the rugged Ultra-Trak™ 750 is water resistant and dust proof, which means it can be externally mounted in some of the most challenging environments. Couple this with an extraordinarily wide dynamic range of 120 dB and sensitivity adjustment; this sensor is ready to meet your most demanding sensing needs. UE Ultra-Trak™ 750 Features: Demodulated Output for Analysis Dynamic Range: 120 dB Sensing Range 40 dB: Once the sound level is set, there is a 40 dB monitoring range. Peak Frequency Response: 40 kHz Outputs for External Data logging or Sound Recording.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Monitor - Ultra-Trak750™ - UE Systems, Inc.
Elmsford, NY, USA
Remote Monitor
Ultra-Trak750™
Remote Monitor Ultra-Trak750™
Sense ultrasonic amplitude changes and guard against unplanned downtime! The Ultra-Trak™ 750 shows you early warning signs of: Mechanical failure Valve leakage Flow disruption Arcing by detecting changes of ultrasonic amplitude How it Works: The Ultra-Trak™ senses high frequency emissions produced by operating equipment. A baseline threshold can be set within a wide dynamic range of 120 decibels. Once set the Ultra-Trak™ then monitors changes of ultrasonic amplitude within a range of 40 decibels. The Ultra-Trak™ can be connected with other devices to provide alarms or for tracking potential problems over time. In some instances the Ultra-Trak™ can be used for sound level increases, such as to warn of onset of valve leakage or bearing failure. Amplitude fall-off can be used to signal line flow disruption or alarm of machine shutdown. Ultra-Trak™ is ready to guard against unplanned downtime and product loss the minute it is installed. Ultra-Trak™ passively monitors ultrasounds produced by operating equipment. It can be readily connected to alarms or recorders for data logging, thanks to its 4-20 mA current output, coupled with a pure demodulated output. Housed in stainless steel, the rugged Ultra-Trak™ 750 is water resistant and dust proof, which means it can be externally mounted in some of the most challenging environments. Couple this with an extraordinarily wide dynamic range of 120 dB and sensitivity adjustment; this sensor is ready to meet your most demanding sensing needs. UE Ultra-Trak™ 750 Features: Demodulated Output for Analysis Dynamic Range: 120 dB Sensing Range 40 dB: Once the sound level is set, there is a 40 dB monitoring range. Peak Frequency Response: 40 kHz Outputs for External Data logging or Sound Recording.

Sense ultrasonic amplitude changes and guard against unplanned downtime!

The Ultra-Trak™ 750 shows you early warning signs of:

  • Mechanical failure
  • Valve leakage
  • Flow disruption
  • Arcing by detecting changes of ultrasonic amplitude

How it Works:

The Ultra-Trak™ senses high frequency emissions produced by operating equipment. A baseline threshold can be set within a wide dynamic range of 120 decibels. Once set the Ultra-Trak™ then monitors changes of ultrasonic amplitude within a range of 40 decibels. The Ultra-Trak™ can be connected with other devices to provide alarms or for tracking potential problems over time. In some instances the Ultra-Trak™ can be used for sound level increases, such as to warn of onset of valve leakage or bearing failure. Amplitude fall-off can be used to signal line flow disruption or alarm of machine shutdown.

Ultra-Trak™ is ready to guard against unplanned downtime and product loss the minute it is installed. Ultra-Trak™ passively monitors ultrasounds produced by operating equipment. It can be readily connected to alarms or recorders for data logging, thanks to its 4-20 mA current output, coupled with a pure demodulated output.

Housed in stainless steel, the rugged Ultra-Trak™ 750 is water resistant and dust proof, which means it can be externally mounted in some of the most challenging environments. Couple this with an extraordinarily wide dynamic range of 120 dB and sensitivity adjustment; this sensor is ready to meet your most demanding sensing needs.

UE Ultra-Trak™ 750 Features:

  • Demodulated Output for Analysis
  • Dynamic Range: 120 dB
  • Sensing Range 40 dB: Once the sound level is set, there is a 40 dB monitoring range.
  • Peak Frequency Response: 40 kHz
  • Outputs for External Data logging or Sound Recording.
Supplier's Site Datasheet

Technical Specifications

  UE Systems, Inc.
Product Category Leak Testing Equipment
Product Number Ultra-Trak750™
Product Name Remote Monitor
Leak Test Method Ultrasonic Leak Detector
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus FMD System for ROV -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
View Details
Leak detectors - ASM 340I - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel; Computer Interface
Computer Interface Options Serial Interface
View Details
Ultrasonic Leak Detectors - 2080504 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details