The Cadent™ 6 Syringe Pump is a programmable, maintenance-free precision liquid metering device for analytical, biotechnology, medical device, and diagnostic applications. It features a 60 mm stroke driven by a stepper motor and precision ball screw, with a mechanical resolution of 24K. The pump operates in any orientation within a temperature range of 2°C to 50°C (36°F to 122°F) and supports RS-232, RS485, and CANbus communication. It has a flow rate range from 46.9 nL/hr to 2.5 mL/min, a plunger lift force of 120 lbs at 24K resolution, and lifetime performance exceeding 5.7 million cycles. The unit is compliant with REACH, RoHS, UL, CE, and CSA standards. The package dimensions are 2.55 in x 2.12 in x 4.75 in (64.8 mm x 53.9 mm x 120.7 mm) with panel mounting slots and bottom mount holes for installation.
This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision, accuracy, and durability.
| IMI Life Science | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 102672 |
| Product Name | Cadent™ 6 Syringe Pump |
| Pump Type | Syringe Pump |