Curtron Products Caser™ Display Strip Curtains C-24

Description
Caser™ Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser™ cooler cover in place. A properly installed Caser can help reduce cooling costs by up to 40 percent and reduces compressor running time. Beveled edges on the PVC strips allow for safe and easy reach through. The Caser™ is ideal for convenience stores, grocery stores, airport kiosks and any open-faced cooler. Caser™ cooler covers can be customized to fit coolers and freezers of all shapes and size. Benefits Lower energy costs by cutting refrigeration costs Extends product shelf life Maintains constant holding temperature Slash compressor running time Create a more comfortable customer environment See-through thin gauge PVC strips are smooth and safe, not an inconvenience Easy to install "" Quick Velcro attachments Pays for itself in energy savings alone in as little as three months
Datasheet
Description
Caser™ Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser™ cooler cover in place. A properly installed Caser can help reduce cooling costs by up to 40 percent and reduces compressor running time. Beveled edges on the PVC strips allow for safe and easy reach through. The Caser™ is ideal for convenience stores, grocery stores, airport kiosks and any open-faced cooler. Caser™ cooler covers can be customized to fit coolers and freezers of all shapes and size. Benefits Lower energy costs by cutting refrigeration costs Extends product shelf life Maintains constant holding temperature Slash compressor running time Create a more comfortable customer environment See-through thin gauge PVC strips are smooth and safe, not an inconvenience Easy to install "" Quick Velcro attachments Pays for itself in energy savings alone in as little as three months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caser™ Display Strip Curtains - C-24 - Curtron Products
Pittsburgh, PA, USA
Caser™ Display Strip Curtains
C-24
Caser™ Display Strip Curtains C-24
Caser™ Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser™ cooler cover in place. A properly installed Caser can help reduce cooling costs by up to 40 percent and reduces compressor running time. Beveled edges on the PVC strips allow for safe and easy reach through. The Caser™ is ideal for convenience stores, grocery stores, airport kiosks and any open-faced cooler. Caser™ cooler covers can be customized to fit coolers and freezers of all shapes and size. Benefits Lower energy costs by cutting refrigeration costs Extends product shelf life Maintains constant holding temperature Slash compressor running time Create a more comfortable customer environment See-through thin gauge PVC strips are smooth and safe, not an inconvenience Easy to install "" Quick Velcro attachments Pays for itself in energy savings alone in as little as three months

Caser™ Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser™ cooler cover in place. A properly installed Caser can help reduce cooling costs by up to 40 percent and reduces compressor running time. Beveled edges on the PVC strips allow for safe and easy reach through. The Caser™ is ideal for convenience stores, grocery stores, airport kiosks and any open-faced cooler. Caser™ cooler covers can be customized to fit coolers and freezers of all shapes and size.


Benefits



  • Lower energy costs by cutting refrigeration costs
  • Extends product shelf life
  • Maintains constant holding temperature
  • Slash compressor running time
  • Create a more comfortable customer environment
  • See-through thin gauge PVC strips are smooth and safe, not an inconvenience
  • Easy to install "" Quick Velcro attachments
  • Pays for itself in energy savings alone in as little as three months
Supplier's Site Datasheet

Technical Specifications

  Curtron Products
Product Category Doors
Product Number C-24
Product Name Caser™ Display Strip Curtains
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-HL - AZ-GD230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Authentic Wood All Panel Exterior Door Series -  - JELD-WEN, Inc.
Specs
Application Residential; Exterior Doors
Type Panel
Material Wood
View Details
Efficient Insect Back Door (E-IBD) Air Curtains - E-IBD-72-1 - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details