This 40 gallon cylindrical polypropylene tank has approximate inside dimensions of 24" diameter x 21" tall with a 3/16" wall thickness. This size tank has two support bands. Tanks are able to withstand temperatures up to 200F. Largest fitting that we can install in this tank is 1". Tank has two support bands. The cover for this tank is #9104.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 9005 |
| Product Name | Tamco Polypropylene High Temperature Cylindrical Tanks |
| Material | Plastic |