4" Direct Mount PVC Butterfly Valve with Viton Seats & 100-240VAC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EPVCBFVV-003-4 |
| Product Name | 4" Direct Mount PVC Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 4.00 inch (101.60 mm) |