Thornton Plastics 50 Dram (6.25oz) 50

Description
Inside Opening Diameter: 1- 7/8" Case Count: 180
Description
Inside Opening Diameter: 1- 7/8" Case Count: 180

Suppliers

Company
Product
Description
Supplier Links
50 Dram (6.25oz) - 50 - Thornton Plastics
Salt Lake City, UT, USA
50 Dram (6.25oz)
50
50 Dram (6.25oz) 50
Inside Opening Diameter: 1- 7/8" Case Count: 180

Inside Opening Diameter: 1- 7/8"
Case Count: 180

Supplier's Site
50 Dram (6.25oz) - 50 - Thornton Plastics
Salt Lake City, UT, USA
50 Dram (6.25oz)
50
50 Dram (6.25oz) 50
Inside Opening Diameter: 1- 7/8" Case Count: 180

Inside Opening Diameter: 1- 7/8"
Case Count: 180

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 50
Product Name 50 Dram (6.25oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
1 oz 33mm (35ml) - 1-33-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 29.57 cc (1.8 cubic inches)
View Details