Thornton Plastics 15 Dram (1.88oz) 15PC

Description
Inside Opening Diameter: 1- 1/8" Case Count: 100
Description
Inside Opening Diameter: 1- 1/8" Case Count: 100

Suppliers

Company
Product
Description
Supplier Links
15 Dram (1.88oz) - 15PC - Thornton Plastics
Salt Lake City, UT, USA
15 Dram (1.88oz)
15PC
15 Dram (1.88oz) 15PC
Inside Opening Diameter: 1- 1/8" Case Count: 100

Inside Opening Diameter: 1- 1/8"
Case Count: 100

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 15PC
Product Name 15 Dram (1.88oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
20 Dram (2.50oz) - 20 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 73.93 cc (4.51 cubic inches)
Dram 20 fl drams
View Details