Thornton Plastics 20 Dram (2.50oz) 20PC

Description
Inside Opening Diameter: 1- 1/8" Case Count: 100
Description
Inside Opening Diameter: 1- 1/8" Case Count: 100

Suppliers

Company
Product
Description
Supplier Links
20 Dram (2.50oz) - 20PC - Thornton Plastics
Salt Lake City, UT, USA
20 Dram (2.50oz)
20PC
20 Dram (2.50oz) 20PC
Inside Opening Diameter: 1- 1/8" Case Count: 100

Inside Opening Diameter: 1- 1/8"
Case Count: 100

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 20PC
Product Name 20 Dram (2.50oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
Pickering Laboratories, Inc.
View Details
7/8 oz (25ml) - 7/8-33-UL-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 25.88 cc (1.58 cubic inches)
View Details
2.0 mL, 9 mm Short-Cap - Screw-Thread Vials - Restek
Specs
Mouth Type Standard
Connection Type Screw
Options Marking Spots
View Details