Thornton Plastics 15 Dram (1.88oz) 15

Description
Inside Opening Diameter: 1- 1/8" Case Count: 410
Description
Inside Opening Diameter: 1- 1/8" Case Count: 410

Suppliers

Company
Product
Description
Supplier Links
15 Dram (1.88oz) - 15 - Thornton Plastics
Salt Lake City, UT, USA
15 Dram (1.88oz)
15
15 Dram (1.88oz) 15
Inside Opening Diameter: 1- 1/8" Case Count: 410

Inside Opening Diameter: 1- 1/8"
Case Count: 410

15 Dram (1.88oz) - 15 - Thornton Plastics
Salt Lake City, UT, USA
15 Dram (1.88oz)
15
15 Dram (1.88oz) 15
Inside Opening Diameter: 1- 1/8" Case Count: 410

Inside Opening Diameter: 1- 1/8"
Case Count: 410

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 15
Product Name 15 Dram (1.88oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
7/8 oz (25ml) - 7/8-33-UL-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 25.88 cc (1.58 cubic inches)
View Details