As a leading manufacturer of high-performance PTFE solutions, we engineer premium-grade PTFE funnels to meet the rigorous demands of modern laboratories and industrial processes. Crafted from 100% virgin PTFE (polytetrafluoroethy
lene), our funnels deliver unmatched chemical resistance, thermal stability, and contamination-free performance—ensuring safe, reliable handling of aggressive substances.
Engineered for Excellence
Material: Pure virgin PTFE (Teflon™ equivalent), free from fillers or recycled content
Extreme Temperature Range: -200°C to +260°C (short-term up to 300°C)
Ultimate Chemical Resistance: Impervious to acids, alkalis, solvents, and corrosive media
Non-Stick & Low Residue: Smooth, inert surface minimizes material adhesion and cross-contamination
Autoclavable & Sterilizable: Ideal for pharmaceutical, semiconductor, and cleanroom applications
Customizable Designs: Available in standard and bespoke configurations (diameters, stem lengths, wall thickness)
Industrial-Grade Reliability
Unlike inferior glass, plastic, or composite alternatives, our PTFE funnels resist:
Thermal shock & stress cracking
Chemical degradation & leaching
Particulate shedding & contamination
Trusted Across Critical Industries
Chemical & Petrochemical: Safe transfer of aggressive acids, solvents, and reagents
Pharmaceutical & Biotech: USP Class VI-compliant material for sterile processing
Semiconductor & Electronics: High-purity handling of etchants and ultra-clean fluids
Research & QA/QC Labs: Consistent performance under extreme conditions
Why Partner With Us?
ISO-compliant manufacturing with strict quality control
Custom engineering support for specialized applications
Long-term durability reducing replacement costs
Bulk order & OEM options available
As a leading manufacturer of high-performance PTFE solutions, we engineer premium-grade PTFE funnels to meet the rigorous demands of modern laboratories and industrial processes. Crafted from 100% virgin PTFE (polytetrafluoroethylene), our funnels deliver unmatched chemical resistance, thermal stability, and contamination-free performance—ensuring safe, reliable handling of aggressive substances.
Engineered for Excellence
- Material: Pure virgin PTFE (Teflon™ equivalent), free from fillers or recycled content
- Extreme Temperature Range: -200°C to +260°C (short-term up to 300°C)
- Ultimate Chemical Resistance: Impervious to acids, alkalis, solvents, and corrosive media
- Non-Stick & Low Residue: Smooth, inert surface minimizes material adhesion and cross-contamination
- Autoclavable & Sterilizable: Ideal for pharmaceutical, semiconductor, and cleanroom applications
- Customizable Designs: Available in standard and bespoke configurations (diameters, stem lengths, wall thickness)
Industrial-Grade Reliability
Unlike inferior glass, plastic, or composite alternatives, our PTFE funnels resist:
- Thermal shock & stress cracking
- Chemical degradation & leaching
- Particulate shedding & contamination
Trusted Across Critical Industries
- Chemical & Petrochemical: Safe transfer of aggressive acids, solvents, and reagents
- Pharmaceutical & Biotech: USP Class VI-compliant material for sterile processing
- Semiconductor & Electronics: High-purity handling of etchants and ultra-clean fluids
- Research & QA/QC Labs: Consistent performance under extreme conditions
Why Partner With Us?
- ISO-compliant manufacturing with strict quality control
- Custom engineering support for specialized applications
- Long-term durability reducing replacement costs
- Bulk order & OEM options available