Thornton Plastics 40 Dram (5 oz) 40

Description
Inside Opening Diameter: 1- 7/8" Case Count: 240
Description
Inside Opening Diameter: 1- 7/8" Case Count: 240

Suppliers

Company
Product
Description
Supplier Links
40 Dram (5 oz) - 40 - Thornton Plastics
Salt Lake City, UT, USA
40 Dram (5 oz)
40
40 Dram (5 oz) 40
Inside Opening Diameter: 1- 7/8" Case Count: 240

Inside Opening Diameter: 1- 7/8"
Case Count: 240

40 Dram (5 oz) - 40 - Thornton Plastics
Salt Lake City, UT, USA
40 Dram (5 oz)
40
40 Dram (5 oz) 40
Inside Opening Diameter: 1- 7/8" Case Count: 240

Inside Opening Diameter: 1- 7/8"
Case Count: 240

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 40
Product Name 40 Dram (5 oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
7 Dram (.88oz) - 7PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 26.02 cc (1.59 cubic inches)
Dram 7 fl drams
View Details