Golden Collar Technology Co., Ltd . 100ml ptfe beaker

Description
Our PTFE beakers are essential laboratory tools designed for a variety of scientific and industrial applications. With high temperature and corrosion resistance, ptfe beakers can hold a variety of high temperature and corrosive chemicals, including acids, bases and solvents. We can customize ptfe beakers with different capacities, such as 100ml ptfe beakers, 250ml ptfe beakers and so on Main feature Chemical resistance: Resistance to almost all chemicals, including highly corrosive substances. Temperature range: can withstand extreme temperatures from -200°C to +260°C without degradation. Non-stick surface: Smooth, non-stick surface prevents residue adhesion, Shape: Cylindrical design with a nozzle for easy pouring. Inert: does not react with substances to ensure the purity of the sample. Product application Suitable for mixing and heating chemicals in chemical laboratories. Suitable for industrial applications that require corrosion resistant substances. Suitable for laboratory experiments in educational institutions.
Request a Quote
Description
Our PTFE beakers are essential laboratory tools designed for a variety of scientific and industrial applications. With high temperature and corrosion resistance, ptfe beakers can hold a variety of high temperature and corrosive chemicals, including acids, bases and solvents. We can customize ptfe beakers with different capacities, such as 100ml ptfe beakers, 250ml ptfe beakers and so on Main feature Chemical resistance: Resistance to almost all chemicals, including highly corrosive substances. Temperature range: can withstand extreme temperatures from -200°C to +260°C without degradation. Non-stick surface: Smooth, non-stick surface prevents residue adhesion, Shape: Cylindrical design with a nozzle for easy pouring. Inert: does not react with substances to ensure the purity of the sample. Product application Suitable for mixing and heating chemicals in chemical laboratories. Suitable for industrial applications that require corrosion resistant substances. Suitable for laboratory experiments in educational institutions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100ml ptfe beaker -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
100ml ptfe beaker
100ml ptfe beaker
Our PTFE beakers are essential laboratory tools designed for a variety of scientific and industrial applications. With high temperature and corrosion resistance, ptfe beakers can hold a variety of high temperature and corrosive chemicals, including acids, bases and solvents. We can customize ptfe beakers with different capacities, such as 100ml ptfe beakers, 250ml ptfe beakers and so on Main feature Chemical resistance: Resistance to almost all chemicals, including highly corrosive substances. Temperature range: can withstand extreme temperatures from -200°C to +260°C without degradation. Non-stick surface: Smooth, non-stick surface prevents residue adhesion, Shape: Cylindrical design with a nozzle for easy pouring. Inert: does not react with substances to ensure the purity of the sample. Product application Suitable for mixing and heating chemicals in chemical laboratories. Suitable for industrial applications that require corrosion resistant substances. Suitable for laboratory experiments in educational institutions.

Our PTFE beakers are essential laboratory tools designed for a variety of scientific and industrial applications. With high temperature and corrosion resistance, ptfe beakers can hold a variety of high temperature and corrosive chemicals, including acids, bases and solvents. We can customize ptfe beakers with different capacities, such as 100ml ptfe beakers, 250ml ptfe beakers and so on

Main feature

Chemical resistance: Resistance to almost all chemicals, including highly corrosive substances.
Temperature range: can withstand extreme temperatures from -200°C to +260°C without degradation.
Non-stick surface: Smooth, non-stick surface prevents residue adhesion,
Shape: Cylindrical design with a nozzle for easy pouring.
Inert: does not react with substances to ensure the purity of the sample.

Product application

Suitable for mixing and heating chemicals in chemical laboratories.
Suitable for industrial applications that require corrosion resistant substances.
Suitable for laboratory experiments in educational institutions.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Beakers
Product Name 100ml ptfe beaker
Plastic Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion-resistant ptfe beaker -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe vessel -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe cup -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe beaker 250ml -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details