Golden Collar Technology Co., Ltd .PTFE Plastic Bottles
Description
Key Features: Superior Chemical Resistance: PTFE’s non-reactive properties make these bottles highly resistant to acids, bases, solvents, and other aggressive chemicals. High-Temperature Stability: Capable of withstanding temperatures ranging from -200°C to 260°C, these bottles are suitable for both extreme cold and hot environments. Leak-Proof and Secure: Designed with a tight-fitting cap to prevent leaks and contamination, ensuring the safe storage of sensitive liquids. Non-Stick Surface: PTFE’s non-stick nature helps prevent buildup and ensures easy cleaning and maintenance. Long-Lasting and Durable: Resistant to wear and tear, these bottles offer extended use without cracking, deforming, or leaching harmful substances. Customizable Sizes: Available in a variety of sizes, PTFE bottles meet the needs of various industries including pharmaceuticals, chemical processing, and research labs.
Applications: Ideal for storing acids, bases, solvents, and other aggressive liquids. Perfect for use in laboratories, chemical industries, and industrial applications where chemical resistance is critical. Frequently used in pharmaceutical and food-related industries due to their non-toxic and non-reactive properties.
Golden Collar Technology Co., Ltd .
Done
Request a Quote
Email Supplier
Description
Key Features: Superior Chemical Resistance: PTFE’s non-reactive properties make these bottles highly resistant to acids, bases, solvents, and other aggressive chemicals. High-Temperature Stability: Capable of withstanding temperatures ranging from -200°C to 260°C, these bottles are suitable for both extreme cold and hot environments. Leak-Proof and Secure: Designed with a tight-fitting cap to prevent leaks and contamination, ensuring the safe storage of sensitive liquids. Non-Stick Surface: PTFE’s non-stick nature helps prevent buildup and ensures easy cleaning and maintenance. Long-Lasting and Durable: Resistant to wear and tear, these bottles offer extended use without cracking, deforming, or leaching harmful substances. Customizable Sizes: Available in a variety of sizes, PTFE bottles meet the needs of various industries including pharmaceuticals, chemical processing, and research labs.
Applications: Ideal for storing acids, bases, solvents, and other aggressive liquids. Perfect for use in laboratories, chemical industries, and industrial applications where chemical resistance is critical. Frequently used in pharmaceutical and food-related industries due to their non-toxic and non-reactive properties.
Key Features: Superior Chemical Resistance: PTFE’s non-reactive properties make these bottles highly resistant to acids, bases, solvents, and other aggressive chemicals. High-Temperature Stability: Capable of withstanding temperatures ranging from -200°C to 260°C, these bottles are suitable for both extreme cold and hot environments. Leak-Proof and Secure: Designed with a tight-fitting cap to prevent leaks and contamination, ensuring the safe storage of sensitive liquids. Non-Stick Surface: PTFE’s non-stick nature helps prevent buildup and ensures easy cleaning and maintenance. Long-Lasting and Durable: Resistant to wear and tear, these bottles offer extended use without cracking, deforming, or leaching harmful substances. Customizable Sizes: Available in a variety of sizes, PTFE bottles meet the needs of various industries including pharmaceuticals, chemical processing, and research labs.
Applications: Ideal for storing acids, bases, solvents, and other aggressive liquids. Perfect for use in laboratories, chemical industries, and industrial applications where chemical resistance is critical. Frequently used in pharmaceutical and food-related industries due to their non-toxic and non-reactive properties.
Key Features:
Superior Chemical Resistance: PTFE’s non-reactive properties make these bottles highly resistant to acids, bases, solvents, and other aggressive chemicals.
High-Temperature Stability: Capable of withstanding temperatures ranging from -200°C to 260°C, these bottles are suitable for both extreme cold and hot environments.
Leak-Proof and Secure: Designed with a tight-fitting cap to prevent leaks and contamination, ensuring the safe storage of sensitive liquids.
Non-Stick Surface: PTFE’s non-stick nature helps prevent buildup and ensures easy cleaning and maintenance.
Long-Lasting and Durable: Resistant to wear and tear, these bottles offer extended use without cracking, deforming, or leaching harmful substances.
Customizable Sizes: Available in a variety of sizes, PTFE bottles meet the needs of various industries including pharmaceuticals, chemical processing, and research labs.
Applications:
Ideal for storing acids, bases, solvents, and other aggressive liquids.
Perfect for use in laboratories, chemical industries, and industrial applications where chemical resistance is critical.
Frequently used in pharmaceutical and food-related industries due to their non-toxic and non-reactive properties.