U.S. Plastic Corporation F-Style HDPE Jugs with Slant Handle 66963

Description
These F-style HDPE Jugs with Slant Handle are molded of food grade HDPE. Applications include industrial and agricultural chemicals, polishing slurries and hospital and labs. Neck size is 63mm. Caps sold separately. The 66963 is a package of 4 that includes a carton with a divider to partition the bottle for protection in transit. The package is shipped tops open with the bottle neck down for contamination protection to the filler who simply removes the bottles from the carton, fills them and returns them capped and upright back into the carton for final shipment to the market. Dimensions: 7" L x 5" W x 10-1/2" H.
Description
These F-style HDPE Jugs with Slant Handle are molded of food grade HDPE. Applications include industrial and agricultural chemicals, polishing slurries and hospital and labs. Neck size is 63mm. Caps sold separately. The 66963 is a package of 4 that includes a carton with a divider to partition the bottle for protection in transit. The package is shipped tops open with the bottle neck down for contamination protection to the filler who simply removes the bottles from the carton, fills them and returns them capped and upright back into the carton for final shipment to the market. Dimensions: 7" L x 5" W x 10-1/2" H.

Suppliers

Company
Product
Description
Supplier Links
F-Style HDPE Jugs with Slant Handle - 66963 - U.S. Plastic Corporation
Lima, OH, USA
F-Style HDPE Jugs with Slant Handle
66963
F-Style HDPE Jugs with Slant Handle 66963
These F-style HDPE Jugs with Slant Handle are molded of food grade HDPE. Applications include industrial and agricultural chemicals, polishing slurries and hospital and labs. Neck size is 63mm. Caps sold separately. The 66963 is a package of 4 that includes a carton with a divider to partition the bottle for protection in transit. The package is shipped tops open with the bottle neck down for contamination protection to the filler who simply removes the bottles from the carton, fills them and returns them capped and upright back into the carton for final shipment to the market. Dimensions: 7" L x 5" W x 10-1/2" H.

These F-style HDPE Jugs with Slant Handle are molded of food grade HDPE. Applications include industrial and agricultural chemicals, polishing slurries and hospital and labs. Neck size is 63mm. Caps sold separately. The 66963 is a package of 4 that includes a carton with a divider to partition the bottle for protection in transit. The package is shipped tops open with the bottle neck down for contamination protection to the filler who simply removes the bottles from the carton, fills them and returns them capped and upright back into the carton for final shipment to the market. Dimensions: 7" L x 5" W x 10-1/2" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66963
Product Name F-Style HDPE Jugs with Slant Handle
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details