U.S. Plastic Corporation PET Wonder Jars with Bail Lids 66679

Description
PET clear food grade plastic jars with PETG bail lids complete with a stainless lock. The answer to many storage needs when exposure to air or moisture is harmful to your storage inventory. Virtually impervious to normal bumps, cracks and breaks of similar glass storage systems. Designed with flap stoppers so they are stackable and store in less space. Dimensions: 3" Diameter x 2.6" High.
Description
PET clear food grade plastic jars with PETG bail lids complete with a stainless lock. The answer to many storage needs when exposure to air or moisture is harmful to your storage inventory. Virtually impervious to normal bumps, cracks and breaks of similar glass storage systems. Designed with flap stoppers so they are stackable and store in less space. Dimensions: 3" Diameter x 2.6" High.

Suppliers

Company
Product
Description
Supplier Links
PET Wonder Jars with Bail Lids - 66679 - U.S. Plastic Corporation
Lima, OH, USA
PET Wonder Jars with Bail Lids
66679
PET Wonder Jars with Bail Lids 66679
PET clear food grade plastic jars with PETG bail lids complete with a stainless lock. The answer to many storage needs when exposure to air or moisture is harmful to your storage inventory. Virtually impervious to normal bumps, cracks and breaks of similar glass storage systems. Designed with flap stoppers so they are stackable and store in less space. Dimensions: 3" Diameter x 2.6" High.

PET clear food grade plastic jars with PETG bail lids complete with a stainless lock. The answer to many storage needs when exposure to air or moisture is harmful to your storage inventory. Virtually impervious to normal bumps, cracks and breaks of similar glass storage systems. Designed with flap stoppers so they are stackable and store in less space. Dimensions: 3" Diameter x 2.6" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66679
Product Name PET Wonder Jars with Bail Lids
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details