U.S. Plastic Corporation Spice Jars & Caps 66640

Description
The PET jars are transparent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.21" Diameter x 5.025" High. Over Flow Capacity: 258cc.
Description
The PET jars are transparent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.21" Diameter x 5.025" High. Over Flow Capacity: 258cc.

Suppliers

Company
Product
Description
Supplier Links
Spice Jars & Caps - 66640 - U.S. Plastic Corporation
Lima, OH, USA
Spice Jars & Caps
66640
Spice Jars & Caps 66640
The PET jars are transparent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.21" Diameter x 5.025" High. Over Flow Capacity: 258cc.

The PET jars are transparent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.21" Diameter x 5.025" High. Over Flow Capacity: 258cc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66640
Product Name Spice Jars & Caps
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details