The Zebra Scanner Holster with trigger handle support is a rugged, high‑performance accessory engineered to securely hold handheld barcode scanners with integrated trigger grips in demanding commercial environments. Designed for use in warehouse, logistics, manufacturing, and retail operations, this industrial scanner holster provides dependable device storage while enabling quick access for efficient scanning tasks.
Constructed with reinforced materials and industrial‑grade stitching, this rugged scanner gun holster withstands frequent use and heavy wear in high‑traffic applications. The integrated belt clip enables secure attachment to belt or work gear, making it ideal for mobile workers who need dependable scanner retention and rapid deployment during extended shifts.
This Zebra terminal accessory supports enterprise deployments where durability, worker productivity, and device protection are priorities. Whether used in distribution centers, loading docks, stockrooms, or point‑of‑sale areas, the holster’s reliable design helps support uninterrupted operations and reduces the risk of device damage associated with drops or impacts.
Key Features
Rugged Zebra Scanner Holster designed for scanners with trigger handle grip
Industrial‑grade construction with reinforced stitching for heavy use
Belt clip holster provides secure attachment and easy access
Supports handheld scanning tasks in warehouse, logistics, retail, and manufacturing environments
Ideal Zebra terminal accessory for enterprise deployments
Helps protect devices and improve worker efficiency
Compatible with models: Zebra DS8178, Zebra M60 Zebra MC67, Zebra TC15, Zebra TC20, Zebra TC21, Zebra TC22, Zebra TC25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra TN28, Zebra TC501, Zebra TC701 barcode scanners
Technical Specifications
Accessory Type: Belt clip holster for scanner with trigger handle
Compatibility: Designed for Zebra handheld scanning devices with trigger grip form factors
Construction: Industrial‑grade materials with reinforced stitching
Dimensions: 6.38 x 4.0 x 1.75 inch
Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
Use Cases: Distribution centers, loading docks, stockrooms, warehouse floors, retail operations
Durability: Engineered for frequent daily use in rugged environments
The Zebra Scanner Holster with trigger handle support is a rugged, high‑performance accessory engineered to securely hold handheld barcode scanners with integrated trigger grips in demanding commercial environments. Designed for use in warehouse, logistics, manufacturing, and retail operations, this industrial scanner holster provides dependable device storage while enabling quick access for efficient scanning tasks.
Constructed with reinforced materials and industrial‑grade stitching, this rugged scanner gun holster withstands frequent use and heavy wear in high‑traffic applications. The integrated belt clip enables secure attachment to belt or work gear, making it ideal for mobile workers who need dependable scanner retention and rapid deployment during extended shifts.
This Zebra terminal accessory supports enterprise deployments where durability, worker productivity, and device protection are priorities. Whether used in distribution centers, loading docks, stockrooms, or point‑of‑sale areas, the holster’s reliable design helps support uninterrupted operations and reduces the risk of device damage associated with drops or impacts.
Key Features
- Rugged Zebra Scanner Holster designed for scanners with trigger handle grip
- Industrial‑grade construction with reinforced stitching for heavy use
- Belt clip holster provides secure attachment and easy access
- Supports handheld scanning tasks in warehouse, logistics, retail, and manufacturing environments
- Ideal Zebra terminal accessory for enterprise deployments
- Helps protect devices and improve worker efficiency
- Compatible with models: Zebra DS8178, Zebra M60 Zebra MC67, Zebra TC15, Zebra TC20, Zebra TC21, Zebra TC22, Zebra TC25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra TN28, Zebra TC501, Zebra TC701 barcode scanners
Technical Specifications
- Accessory Type: Belt clip holster for scanner with trigger handle
- Compatibility: Designed for Zebra handheld scanning devices with trigger grip form factors
- Construction: Industrial‑grade materials with reinforced stitching
- Dimensions: 6.38 x 4.0 x 1.75 inch
- Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
- Use Cases: Distribution centers, loading docks, stockrooms, warehouse floors, retail operations
- Durability: Engineered for frequent daily use in rugged environments