The UT0-2002 is a #10-32 male to 1/16" ID barb universal fitting made of electroless nickel-plated brass, featuring a 5/16" hex head and a captivated Buna-N o-ring seal. It is designed for use with Clippard urethane hose and provides a leak-free connection without additional clamps. The fitting has an overall length of 0.344" and a distance between barbs of 0.718". It is rated to hold beyond the working pressure of the hose, matching the burst pressure of polyurethane tubing.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | UT0-2002 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting |