Minimatic™ slip-on fitting for pneumatic applications, designed as a #10-32 male to 1/8" ID hose barb cross with dual 1/16" ID barbs, constructed of electroless nickel-plated brass. Dimensions are 0.515" in length and 0.826" in width, with a 1/4" square body profile. The fitting includes a Buna-N gasket not pre-installed and is rated to hold beyond the burst pressure of Clippard polyurethane hose without additional clamps.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | XT2-404 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Cross 4-Way Fitting; Adapter Fitting |