U.S. Plastic Corporation Rubbermaid Soft Wastebaskets & Untouchable Tops 6469

Description
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.
Description
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Soft Wastebaskets & Untouchable Tops - 6469 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Soft Wastebaskets & Untouchable Tops
6469
Rubbermaid Soft Wastebaskets & Untouchable Tops 6469
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 6469
Product Name Rubbermaid Soft Wastebaskets & Untouchable Tops
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details