Minimatic™ T42-4 is a three-way brass fitting with #10-32 male thread and barbs for 1/16" and 1/8" ID urethane hose, designed for pneumatic applications. The fitting is electroless nickel-plated for corrosion resistance, includes a Buna-N gasket not installed, and measures 0.734" in length with a 0.250" square body. It is rated to hold beyond the working pressure of Clippard urethane hose without additional clamps and requires no more than 9 inch-pounds of torque for sealing.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | T42-4 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Reducer Fitting |