Clippard Brass Fitting 15060

Description
Swivel Bushing #10-32 to 1/8" NPT
Request a Quote
Description
Swivel Bushing #10-32 to 1/8" NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard part number 15060 is a swivel fitting designed to connect a 1/8-27 NPT male thread to a #10-32 tapped thread. This fitting allows for rotation during tightening, which is particularly useful in confined spaces. It is equipped with a nitrile o-ring seal to ensure a secure connection. The product is intended for positioning rather than as a rotary connector, making it suitable for applications where flexibility in assembly is required.

Datasheet Summary
Powered by GS/AI

The Clippard part number 15060 is a swivel fitting designed to connect a 1/8-27 NPT male thread to a #10-32 tapped thread. This fitting allows for rotation during tightening, which is particularly useful in confined spaces. It is equipped with a nitrile o-ring seal to ensure a secure connection. The product is intended for positioning rather than as a rotary connector, making it suitable for applications where flexibility in assembly is required.

Suppliers

Company
Product
Description
Supplier Links
Brass Fitting - 15060 - Clippard
Cincinnati, OH, United States
Brass Fitting
15060
Brass Fitting 15060
Swivel Bushing #10-32 to 1/8" NPT

Swivel Bushing #10-32 to 1/8" NPT

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number 15060
Product Name Brass Fitting
Fitting Type Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - T42-2 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Female Elbow, 5/32”, 1/8” NPT - PQ-FE05P - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Minimatic® Slip-On Fitting - ST4-4 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Fitting - PQ-BC08Q - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 3/8 NPT
Material Brass/Bronze
View Details