Clippard Connector Fitting 11999

Description
Short Coupling, #10-32
Request a Quote
Description
Short Coupling, #10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard Connector Fitting, part number 11999, features #10-32 threads on both ends, making it suitable for coupling cylinders directly to valves and other arrangements. It is constructed from stainless steel and includes nitrile gaskets for sealing. This fitting is designed for surface-to-surface connections of female #10-32 products and is ideal for applications requiring reliable and secure connections in pneumatic systems. The product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Clippard Connector Fitting, part number 11999, features #10-32 threads on both ends, making it suitable for coupling cylinders directly to valves and other arrangements. It is constructed from stainless steel and includes nitrile gaskets for sealing. This fitting is designed for surface-to-surface connections of female #10-32 products and is ideal for applications requiring reliable and secure connections in pneumatic systems. The product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Connector Fitting - 11999 - Clippard
Cincinnati, OH, United States
Connector Fitting
11999
Connector Fitting 11999
Short Coupling, #10-32

Short Coupling, #10-32

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number 11999
Product Name Connector Fitting
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3 - Clippard
Specs
Fitting Type Hose Fitting
View Details
Push-Quick
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
View Details
Minimatic® Slip-On Fitting - T42-4 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Brass Barb Fitting - 11752-4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details