Hardware House, LLC 910-0264: PALMYRA BRISTLE SCRUB BRUSH 8-02062-29270-2

Description
29-2706 8" STF PALM POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resi stantHang-up holeType: potBristle length: 2-1/2"Size: 8"
Description
29-2706 8" STF PALM POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resi stantHang-up holeType: potBristle length: 2-1/2"Size: 8"

Suppliers

Company
Product
Description
Supplier Links
910-0264: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29270-2 - Hardware House, LLC
Atchison, KS, USA
910-0264: PALMYRA BRISTLE SCRUB BRUSH
8-02062-29270-2
910-0264: PALMYRA BRISTLE SCRUB BRUSH 8-02062-29270-2
29-2706 8" STF PALM POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resi stantHang-up holeType: potBristle length: 2-1/2"Size: 8"

29-2706 8" STF PALM POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resistantHang-up holeType: potBristle length: 2-1/2"Size: 8"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29270-2
Product Name 910-0264: PALMYRA BRISTLE SCRUB BRUSH
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
P4S, 3 x 7 Hand Wire Toothbrush Scratch - 30210 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 7 inch (178 mm)
View Details
38 inch - 24 S.R. 50/80 Grit Cyl. Scrub Brush - 1113838 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 38 inch (965 mm)
View Details