Hardware House, LLC 910-0637: 24" HEAVY-DUTY BROOM WITH HANDLE 8-02062-29338-9

Description
29-3381 24" HD BROOM W/HDLFor asphalt, concrete & wooden floorsFlex sweep connector for added strengthFully assembled with medium/soft bristlesSize: 24"
Description
29-3381 24" HD BROOM W/HDLFor asphalt, concrete & wooden floorsFlex sweep connector for added strengthFully assembled with medium/soft bristlesSize: 24"

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
910-0637: 24" HEAVY-DUTY BROOM WITH HANDLE
8-02062-29338-9
910-0637: 24" HEAVY-DUTY BROOM WITH HANDLE 8-02062-29338-9
29-3381 24" HD BROOM W/HDLFor asphalt, concrete & wooden floorsFlex sweep connector for added strengthFully assembled with medium/soft bristlesSize: 24"

29-3381 24" HD BROOM W/HDLFor asphalt, concrete & wooden floorsFlex sweep connector for added strengthFully assembled with medium/soft bristlesSize: 24"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29338-9
Product Name 910-0637: 24" HEAVY-DUTY BROOM WITH HANDLE
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 4500 rpm
Outer / OD 2.17 inch (55 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
15
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 15 inch (381 mm)
Width 15 inch (381 mm)
View Details