Beswick Engineering Co., Inc. Single Shut Off, High Flow Quick Disconnect - External Pin QH1E_External

Description
External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QHI) shuts off when disconnected. QHE half must be paired with a QHI half for a complete quick disconnect assembly.
Request a Quote
Description
External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QHI) shuts off when disconnected. QHE half must be paired with a QHI half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, High Flow Quick Disconnect - External Pin - QH1E_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, High Flow Quick Disconnect - External Pin
QH1E_External
Single Shut Off, High Flow Quick Disconnect - External Pin QH1E_External
External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QHI) shuts off when disconnected. QHE half must be paired with a QHI half for a complete quick disconnect assembly.

External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QHI) shuts off when disconnected. QHE half must be paired with a QHI half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QH1E_External
Product Name Single Shut Off, High Flow Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Barb to Barb Tubing Union Reducer Elbow - MHL_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin - QDENL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details