Clippard X T L Fitting 15002-5

Description
#10-32 "X" Coupling
Request a Quote
Description
#10-32 "X" Coupling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15002-5 is a #10-32 "X" coupling made of brass, designed to connect 1/16 inch I.D. hose and thread into Clippard subminiature cylinders. It measures 0.531 inches in length and 0.375 square inches in port area, with a #10-32 thread type on both ends and is supplied in packs of 10. The fitting includes a Nitrile o-ring seal and is available with an ENP option. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 15002-5 is a #10-32 "X" coupling made of brass, designed to connect 1/16 inch I.D. hose and thread into Clippard subminiature cylinders. It measures 0.531 inches in length and 0.375 square inches in port area, with a #10-32 thread type on both ends and is supplied in packs of 10. The fitting includes a Nitrile o-ring seal and is available with an ENP option. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
X T L Fitting - 15002-5 - Clippard
Cincinnati, OH, United States
X T L Fitting
15002-5
X T L Fitting 15002-5
#10-32 "X" Coupling

#10-32 "X" Coupling

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number 15002-5
Product Name X T L Fitting
Fitting Type Hose Fitting; Elbow Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT4-2 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Female Connector - PQ-FC10Q - Clippard
Specs
Fitting Type Tube Fitting
View Details
Minimatic® Slip-On Fitting - X44-202 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Brass Barb Fitting - 8CZ2 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details