Clippard Minimatic® Slip-On Fitting X42-402

Description
1/8" ID Hose Cross Fitting
Request a Quote
Description
1/8" ID Hose Cross Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number X42-402, is a brass fitting designed for use in pneumatic applications. It features a 1/8" ID hose barb configuration, allowing for secure connections with minimal leakage. The fitting is electroless nickel-plated, providing corrosion resistance, which is beneficial in high-moisture environments. It is engineered to hold well beyond the working pressure of the hose without the need for additional clamps, ensuring a reliable and leak-free connection. The design allows for easy assembly onto tubing, reducing the need for constant tightening and enhancing pressure performance. This fitting is suitable for applications where space and convenience are critical.

Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number X42-402, is a brass fitting designed for use in pneumatic applications. It features a 1/8" ID hose barb configuration, allowing for secure connections with minimal leakage. The fitting is electroless nickel-plated, providing corrosion resistance, which is beneficial in high-moisture environments. It is engineered to hold well beyond the working pressure of the hose without the need for additional clamps, ensuring a reliable and leak-free connection. The design allows for easy assembly onto tubing, reducing the need for constant tightening and enhancing pressure performance. This fitting is suitable for applications where space and convenience are critical.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - X42-402 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
X42-402
Minimatic® Slip-On Fitting X42-402
1/8" ID Hose Cross Fitting

1/8" ID Hose Cross Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number X42-402
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tube Plug, 1/8” OD - PQ-PG04 - Clippard
Specs
Fitting Type Tube Fitting
View Details
Push-Quick
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick Male Elbow, 5/32, 1/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details