RS Components, Ltd.
Air Hoses
1228459
Description
Festo PUN-H-10X1,5-SI
Request a Quote
Email Supplier
Description
Festo PUN-H-10X1,5-SI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1228459 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.000 inch (25.4 mm)
O.D.
1.331 inch (33.8 mm)
View Details
I.D.
0.114 inch (2.9 mm)
Working Pressure
218 psi (153 m H2O)
Temperature Range
5 to 176 F (-15 to 80 C)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
2.362 inch (60 mm)
O.D.
2.717 inch (69 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details