The Minimatic® ST4 is a #10-32 male to 1/8" ID hose swivel fitting made of electroless nickel-plated brass, designed for use with Clippard urethane hose. It has a 5/16" hex body, a through diameter of 0.109", and an overall length of 0.891". The fitting includes a gasket but is not pre-installed. It is rated to hold at the burst pressure of polyurethane hose and requires no more than 9 inch-pounds of torque for sealing. It is not intended for constant rotation applications.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | ST4 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Swivel Fitting; Coupling Fitting |