RS Components, Ltd. Plastic Sheets 2377728

Description
RS PRO 2377728 Plastic Sheet
Request a Quote
Description
RS PRO 2377728 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2377728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2377728
Plastic Sheets 2377728
RS PRO 2377728 Plastic Sheet

RS PRO 2377728 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2377728
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7698730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 205444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2820581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0591 inch (1.5 mm)
View Details