RS Components, Ltd. Plastic Rods 1847080

Description
RS PRO 1847080 Nylon Rod
Request a Quote
Description
RS PRO 1847080 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1847080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1847080
Plastic Rods 1847080
RS PRO 1847080 Nylon Rod

RS PRO 1847080 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1847080
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
Plastic Sheets - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 1853350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 2.36 inch (60 mm)
View Details
Rubber Sheets - 205559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0394 inch (1 mm)
View Details