Bonomi North America, Inc. 2.50" 2-Way, CPVC Ball Valve 8ECPVCBV2-043-2-1/2

Description
2.50" 2-Way, CPVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2.50" 2-Way, CPVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.50
Charlotte, NC, United States
2.50" 2-Way, CPVC Ball Valve
8ECPVCBV2-043-2-1/2
2.50" 2-Way, CPVC Ball Valve 8ECPVCBV2-043-2-1/2
2.50" 2-Way, CPVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

2.50" 2-Way, CPVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-043-2-1/2
Product Name 2.50" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-1 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100003-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details