Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R15-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R150801

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 Type R15 / SAE J517 100R15 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 Type R15 / SAE J517 100R15 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R15-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R150801 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R15-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R150801
SAE J517 100R15-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R150801
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 Type R15 / SAE J517 100R15 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 Type R15 / SAE J517 100R15 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R150801
Product Name SAE J517 100R15-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 0.508 inch (12.9 mm)
O.D. 0.921 inch (23.4 mm)
Weight 0.6 lbs/ft (0.9000 g/mm)
Minimum Bend Radius 8 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-05 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
EN 857 1SC-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC1202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.024 inch (26 mm)
View Details
EN 853 2SN-08 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.862 inch (21.9 mm)
View Details
EN 857 1SC-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.539 inch (13.7 mm)
View Details