Vidir Solutions Bicycle Merchandising System (BMS)

Description
Bicycle Merchandising System (BMS) 2-Tier System The Vidir Bicycle Merchandising System is a unique, non-motorized, display product for storing, viewing and retrieving bicycles on a retail sales floor. This innovative system maximizes valuable floor space by going vertical and also delivers an attractive and sensible way to present new or used bicycles for sale. Ladders or movable stairs are no longer necessary to access often times cumbersome bicycles. The BMS's slide-out display carriers provide a safe and effective method to keep the bicycle straight and in control while bringing it to the showroom floor for presentation. Each System is comprised of 2 components commonly referred to as 'starters' and 'adders'. The 'starter' or base unit can be augmented by 'adders' to fill out your space and your storage requirements. The BMS is available in both 2-Tier and 3-Tier configurations. Featured here is the 2-Tier system. Features include: One Person Operation - one individual can locate the desired bike and lower it safely to ground level Reduce Injuries - can significantly reduce on the job injuries due to back strain Space Efficient - you can display different sizes of bikes, show your entire inventory Safe and Secure - our heavy-duty tire latching mechanism makes adding or removing a bicycle fast, safe and simple - don't struggle with bicycles on display ever again Optional Accessories Include: End Display Grid - Backside Shelf Standards - Juvenile Bike Display Easy To Assemble - professional installation not required
Description
Bicycle Merchandising System (BMS) 2-Tier System The Vidir Bicycle Merchandising System is a unique, non-motorized, display product for storing, viewing and retrieving bicycles on a retail sales floor. This innovative system maximizes valuable floor space by going vertical and also delivers an attractive and sensible way to present new or used bicycles for sale. Ladders or movable stairs are no longer necessary to access often times cumbersome bicycles. The BMS's slide-out display carriers provide a safe and effective method to keep the bicycle straight and in control while bringing it to the showroom floor for presentation. Each System is comprised of 2 components commonly referred to as 'starters' and 'adders'. The 'starter' or base unit can be augmented by 'adders' to fill out your space and your storage requirements. The BMS is available in both 2-Tier and 3-Tier configurations. Featured here is the 2-Tier system. Features include: One Person Operation - one individual can locate the desired bike and lower it safely to ground level Reduce Injuries - can significantly reduce on the job injuries due to back strain Space Efficient - you can display different sizes of bikes, show your entire inventory Safe and Secure - our heavy-duty tire latching mechanism makes adding or removing a bicycle fast, safe and simple - don't struggle with bicycles on display ever again Optional Accessories Include: End Display Grid - Backside Shelf Standards - Juvenile Bike Display Easy To Assemble - professional installation not required

Suppliers

Company
Product
Description
Supplier Links
Bicycle Merchandising System (BMS) -  - Vidir Solutions
Arborg, Manitoba, Canada
Bicycle Merchandising System (BMS)
Bicycle Merchandising System (BMS)
Bicycle Merchandising System (BMS) 2-Tier System The Vidir Bicycle Merchandising System is a unique, non-motorized, display product for storing, viewing and retrieving bicycles on a retail sales floor. This innovative system maximizes valuable floor space by going vertical and also delivers an attractive and sensible way to present new or used bicycles for sale. Ladders or movable stairs are no longer necessary to access often times cumbersome bicycles. The BMS's slide-out display carriers provide a safe and effective method to keep the bicycle straight and in control while bringing it to the showroom floor for presentation. Each System is comprised of 2 components commonly referred to as 'starters' and 'adders'. The 'starter' or base unit can be augmented by 'adders' to fill out your space and your storage requirements. The BMS is available in both 2-Tier and 3-Tier configurations. Featured here is the 2-Tier system. Features include: One Person Operation - one individual can locate the desired bike and lower it safely to ground level Reduce Injuries - can significantly reduce on the job injuries due to back strain Space Efficient - you can display different sizes of bikes, show your entire inventory Safe and Secure - our heavy-duty tire latching mechanism makes adding or removing a bicycle fast, safe and simple - don't struggle with bicycles on display ever again Optional Accessories Include: End Display Grid - Backside Shelf Standards - Juvenile Bike Display Easy To Assemble - professional installation not required

Bicycle Merchandising System (BMS) 2-Tier System

The Vidir Bicycle Merchandising System is a unique, non-motorized, display product for storing, viewing and retrieving bicycles on a retail sales floor. This innovative system maximizes valuable floor space by going vertical and also delivers an attractive and sensible way to present new or used bicycles for sale. Ladders or movable stairs are no longer necessary to access often times cumbersome bicycles. The BMS's slide-out display carriers provide a safe and effective method to keep the bicycle straight and in control while bringing it to the showroom floor for presentation.

Each System is comprised of 2 components commonly referred to as 'starters' and 'adders'. The 'starter' or base unit can be augmented by 'adders' to fill out your space and your storage requirements. The BMS is available in both 2-Tier and 3-Tier configurations. Featured here is the 2-Tier system.

Features include:

  • One Person Operation - one individual can locate the desired bike and lower it safely to ground level
  • Reduce Injuries - can significantly reduce on the job injuries due to back strain
  • Space Efficient - you can display different sizes of bikes, show your entire inventory
  • Safe and Secure - our heavy-duty tire latching mechanism makes adding or removing a bicycle fast, safe and simple - don't struggle with bicycles on display ever again
  • Optional Accessories Include: End Display Grid - Backside Shelf Standards - Juvenile Bike Display
  • Easy To Assemble - professional installation not required
Supplier's Site

Technical Specifications

  Vidir Solutions
Product Category Industrial Shelving and Racking
Product Name Bicycle Merchandising System (BMS)
Category Commercial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Vertical Lift for Bar Stock -  - Vidir Solutions
Specs
Category Industrial
Type Racking; Bar Rack
Capacity 5000 lbs (2268 kg)
View Details